Status: | Unknown |
---|---|
Series: | InfiniiVision 3000T X-Series |
RoHS: | Unknown |
Prices starting from US$12,254.00
Product Range | InfiniiVision 3000T X-Series |
---|---|
Scope Channels | 2+16 Channel |
Bandwidth | 350MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 4 Mpts |
Calculated Rise Time | 1ns |
Scope Display Type | - |
Kit Contents | One N2843A 500MHz Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | EU UK |
Input Impedance | 1Mohm |
UKAS(8335155) Oscilloscope 350MHz 2ch T | RS |
Oscilloscope, 18-Ch, 350Mhz, 5Gsps | Newark Electronics |
InfiniiVision 3000A X-Series MSO, 350 MHz, 2 Channel, 8.5 in. Touch Screen | Keysight Technologies MSOX3032T | RS Americas |
OSCILLOSCOPE, 18-CH, 350MHZ, 5GSPS | element14 |
Where can I find additional details, specifications and documents for a MSOX3032T?
Additional datasheets, footprints and schematics for MSOX3032T are listed on our Part Details page. You can also find images and similar parts to MSOX3032T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOX3032T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX3032T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOX3032T fall under?
The MSOX3032T is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to MSOX3032T when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX3032T you can contact the distributor directly for product support, shipping queries etc.
Is the MSOX3032T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSOX3032T have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TestEquity have stock available or on a lead time for MSOX3032T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOX3032T often in real-time on the comparison pages.
What if I can't find stock of MSOX3032T?
You can fill out our help required form which you can use to request a quote for MSOX3032T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.