MSOX3032A Part Information

Details for MSOX3032A by Keysight Technologies

Test Equipment>Oscilloscopes>Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO

Part Downloads

Part Specifications

Product Range InfiniiVision 3000 X-Series
Scope Channels 2+16 Channel
Bandwidth 350MHz
Sampling Rate 4GSPS
Display Memory Depth 2 Mpts
Calculated Rise Time 1ns
Scope Display Type WVGA LCD Colour
Kit Contents One 500MHz N2890A Passive Probe Per Channel (10
Manufacturer Warranty 3 Years
SVHC No SVHC (15-Jun-2015)
Plug Type EU UK
Input Impedance 1Mohm
Manufacturers Warranty 3 Years
Scope Type Bench
RoHS Compliant

Alternative Part Descriptions

  • MSOX SERIES, OSCILLOSCOPE, 2 ANALOG + 16 DIGITAL, 350MHZ, 4GSPS; Product Range:InfiniiVision 3000 X-Series; Scope Channels:2+16 Channel; Bandwidth:350MHz; Sampling Rate:4GSPS; Display Memory Depth:2 Mpts; Calculated Rise Time:1ns RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MSOX3032A?

Additional datasheets, footprints and schematics for MSOX3032A are listed in our Part Details tab. You can also find the MSOX3032A image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MSOX3032A in the Pricing & Inventory tab next to part details. You can view MSOX3032A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MSOX3032A fall under?

The MSOX3032A is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.

Can I view similar or alternative parts?

You can view similar parts to MSOX3032A when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX3032A you can contact the distributor directly for product support, shipping queries etc.

Is the MSOX3032A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for MSOX3032A have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MSOX3032A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MSOX3032A often in real-time on the comparison pages.

What if I can't find stock of MSOX3032A?

You can fill out our help required form which you can use to request a quote for MSOX3032A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MSOX3032A

Loading...
Loading Results for MSOX3032A
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us