MSOX3024A Oscilloscopes by Keysight Technologies

OSCILLOSCOPE 4+16CH 200MHZ 4GSPS

Status: Unknown
Series: InfiniiVision 3000 X-Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7,078.47

Distributor Stock
Logo for RS
RS
from US$9,382.61
No stock
Buy Now
Logo for element14
element14
from US$8,990.74
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$7,078.47
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8,923.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$8,923.00
-
Buy Now
Logo for Distrelec
Distrelec
from US$8,856.47
-
Buy Now
Logo for TestEquity
TestEquity
from US$9,379.50
-
Buy Now

Specifications

Product Range InfiniiVision 3000 X-Series
Scope Channels 4+16 Channel
Bandwidth 200MHz
Sampling Rate 4GSPS
Display Memory Depth 2 Mpts
Calculated Rise Time 1.75ns
Scope Display Type WVGA LCD Colour
Kit Contents One 300MHz N2863B Passive Probe Per Channel (10
Manufacturer Warranty 3 Years
SVHC No SVHC (15-Jun-2015)
Plug Type EU UK
Input Impedance 1Mohm
Manufacturers Warranty 3 Years
Scope Type Bench

Alternative Descriptions

OSCILLOSCOPE, 4+16CH, 200MHZ, 4GSPS | element14
UKAS(7250429)MSOX3024A OSCILLOSCOPE | RS
Msox Series, Oscilloscope, 20 Channel, 200Mhz, 4Gsps | Newark Electronics
InfiniiVision 3000A X-Series MSO, 4 Analog Plus 16 Digital Ch, 200MHz | Keysight Technologies MSOX3024A | RS Americas
Keysight Oscilloscope InfiniiVision 3000X MSO / MDO 4x 200MHz 4GSPS USB / GPIB / LAN / WVGA Video Out | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MSOX3024A?

Additional datasheets, footprints and schematics for MSOX3024A are listed on our Part Details page. You can also find images and similar parts to MSOX3024A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MSOX3024A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX3024A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MSOX3024A fall under?

The MSOX3024A is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.

Can I view similar or alternative parts?

You can view similar parts to MSOX3024A when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX3024A you can contact the distributor directly for product support, shipping queries etc.

Is the MSOX3024A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MSOX3024A have stock available?

Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for MSOX3024A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MSOX3024A often in real-time on the comparison pages.

What if I can't find stock of MSOX3024A?

You can fill out our help required form which you can use to request a quote for MSOX3024A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay