Status: | Unknown |
---|---|
Series: | InfiniiVision 3000 X-Series |
RoHS: | Unknown |
Product Range | InfiniiVision 3000 X-Series |
---|---|
Scope Channels | 2+16 Channel |
Bandwidth | 100MHz |
Sampling Rate | 4GSPS |
Display Memory Depth | 2 Mpts |
Calculated Rise Time | 3.5ns |
Scope Display Type | WVGA LCD Colour |
Kit Contents | One 150MHz N2862B Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Manufacturers Warranty | 3 Years |
Scope Type | Bench |
Msox Series, Oscilloscope, 18 Channel, 100Mhz, 4Gsps | Newark Electronics |
InfiniiVision 3000A X-Series MSO,2 Analog Plus 16 Digital Ch,100 MHz, MSOX3012A | Keysight Technologies MSOX3012A | RS Americas |
OSCILLOSCOPE, 2+16CH, 100MHZ, 4GSPS | element14 |
Keysight Oscilloscope InfiniiVision 3000X MSO / MDO 2x 100MHz 4GSPS USB / GPIB / LAN / WVGA Video Out | Distrelec |
Where can I find additional details, specifications and documents for a MSOX3012A?
Additional datasheets, footprints and schematics for MSOX3012A are listed on our Part Details page. You can also find images and similar parts to MSOX3012A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSOX3012A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSOX3012A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSOX3012A fall under?
The MSOX3012A is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to MSOX3012A when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSOX3012A you can contact the distributor directly for product support, shipping queries etc.
Is the MSOX3012A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSOX3012A have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for MSOX3012A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSOX3012A often in real-time on the comparison pages.
What if I can't find stock of MSOX3012A?
You can fill out our help required form which you can use to request a quote for MSOX3012A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.