Status: | Unknown |
---|---|
Series: | 5 Series |
RoHS: | Unknown |
No distributors results available
Product Range | 5 Series |
---|---|
Scope Channels | 8 Channel |
Bandwidth | 1GHz |
Sampling Rate | 6.25GSPS |
Display Memory Depth | 125 Mpts |
Calculated Rise Time | 400ps |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MSO58LP?
Additional datasheets, footprints and schematics for MSO58LP are listed on our Part Details page. You can also find images and similar parts to MSO58LP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSO58LP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSO58LP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSO58LP fall under?
The MSO58LP is listed under Test & Measurement > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to MSO58LP when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSO58LP you can contact the distributor directly for product support, shipping queries etc.
Is the MSO58LP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSO58LP have stock available?
There is no stock from authorised distributors for MSO58LP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSO58LP often in real-time on the comparison pages.
What if I can't find stock of MSO58LP?
You can fill out our help required form which you can use to request a quote for MSO58LP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.