Status: | Unknown |
---|---|
Series: | MSO4000B Series |
RoHS: | Unknown |
Prices starting from US$16,156.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16,156.40
|
No stock
|
Buy Now |
Product Range | MSO4000B Series |
---|---|
Scope Channels | 4+16 Channel |
Bandwidth | 1GHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 5 Mpts |
Calculated Rise Time | 350ps |
Scope Display Type | XGA LCD Colour |
Kit Contents | One 1GHz TPP1000 Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
Input Impedance | 1Mohm |
Scope Type | Bench |
OSCILLOSCOPE, 4+16CH, 1GHZ, 2.5GSPS | Farnell |
Where can I find additional details, specifications and documents for a MSO4104B-L?
Additional datasheets, footprints and schematics for MSO4104B-L are listed on our Part Details page. You can also find images and similar parts to MSO4104B-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSO4104B-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSO4104B-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSO4104B-L fall under?
The MSO4104B-L is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to MSO4104B-L when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSO4104B-L you can contact the distributor directly for product support, shipping queries etc.
Is the MSO4104B-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSO4104B-L have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MSO4104B-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSO4104B-L often in real-time on the comparison pages.
What if I can't find stock of MSO4104B-L?
You can fill out our help required form which you can use to request a quote for MSO4104B-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.