Status: | Unknown |
---|---|
Series: | MSO3000 Series |
RoHS: | Unknown |
Prices starting from US$8,872.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8,872.94
|
No stock
|
Buy Now |
Product Range | MSO3000 Series |
---|---|
Scope Channels | 4+16 Channel |
Bandwidth | 300MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 5 Mpts |
Calculated Rise Time | 1.17ns |
Scope Display Type | WVGA LCD Colour |
Kit Contents | One 500MHz P6139A Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
Input Impedance | 1Mohm |
OSCILLOSCOPE, 4CH, 300MHZ, 2.5GSPS | Farnell |
Where can I find additional details, specifications and documents for a MSO3034?
Additional datasheets, footprints and schematics for MSO3034 are listed on our Part Details page. You can also find images and similar parts to MSO3034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSO3034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSO3034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSO3034 fall under?
The MSO3034 is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to MSO3034 when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSO3034 you can contact the distributor directly for product support, shipping queries etc.
Is the MSO3034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSO3034 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MSO3034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSO3034 often in real-time on the comparison pages.
What if I can't find stock of MSO3034?
You can fill out our help required form which you can use to request a quote for MSO3034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.