Status: | Unknown |
---|---|
Series: | MSL Series |
RoHS: | Unknown |
Switch Operation | Off-On |
---|---|
Contact Configuration | DPST |
Product Range | MSL Series |
No. of Switch Positions | 2 Position |
Switch Terminals | Solder |
Contact Current Max | 4A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Angle of Throw | 90° |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Flat |
Actuator Type | Flat |
Contact Current AC Max | 4A |
Contact Resistance | 20mohm |
Contact Voltage AC Max | 250V |
Full Angle | 90° |
Indexing Angle | 90° |
Insulation Resistance Voltage | 500VDC |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 10000 |
No. of Positions | 2Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Panel Thickness Max | 3mm |
Panel Thickness Min | 0.5mm |
Proof Voltage | 3kV |
Switching Current AC Max | 80A |
Keyswitch, Spdt, 2 Pos, Std Key | Newark Electronics |
KEYSWITCH, SPDT, 2 POS, STD KEY | element14 |
Where can I find additional details, specifications and documents for a MSL8602B?
Additional datasheets, footprints and schematics for MSL8602B are listed on our Part Details page. You can also find images and similar parts to MSL8602B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSL8602B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSL8602B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSL8602B fall under?
The MSL8602B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSL8602B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSL8602B you can contact the distributor directly for product support, shipping queries etc.
Is the MSL8602B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSL8602B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MSL8602B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSL8602B often in real-time on the comparison pages.
What if I can't find stock of MSL8602B?
You can fill out our help required form which you can use to request a quote for MSL8602B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.