Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
No stock
|
Buy Now | |
Future Electronics
from US$0.44
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
5,983
in stock
|
Buy Now | |
CoreStaff
from US$0.38
|
3,373
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
844
in stock
|
Buy Now | |
element14
from US$0.65
|
844
in stock
|
Buy Now | |
Farnell
from US$0.62
|
844
in stock
|
Buy Now | |
Rutronik
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small and high Brightness side-view RGB LED |
Thin package of only 1.0mm |
Package Type | Triple Color / Side-view |
---|---|
LED Type | High Brightness |
Application | Home Appliance, Industrial Equipment, Healthcare, Amusement |
Package size[mm] | 2.9×1.35 (t=1.0) |
Emitting color | Red / Green / Blue |
Dominant wave-length λD(Multi)(Typ.)[nm] | 624 / 527 / 470 |
Number of Brightness Rank | 2 |
Luminous Intensity(Multi)(Typ.)[mcd] | 700 / 1250 / 360 |
Forward Voltage VF (Typ.) [V] | 2.1 / 3.3 / 3.2 |
IF @ VF [mA] | 20 |
Chip Structure | AIGaInP / InGaN |
Power Dissipation [mW] | 300 |
Operating Temperature[°C] | -40 to 85 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
MSL0601RGBU Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Small and high brightness side-view RGB LED(2.9â•«1.35mm,t=1.0mm) | Future Electronics |
Led, Red/Grn/Blu, 700Mcd/1.25Cd/360Mcd | Newark Electronics |
LED, RED/GRN/BLU, 700MCD/1.25CD/360MCD | element14 |
SIDELED RGB >619/520/465 | Rutronik |
Small and high Brightness side-view RGB | RS |
PICOLEDâ„¢ SIDE-VIEW TYPE RGB LED | Avnet America |
PICOLED�� SIDE-VIEW TYPE RGB LED | Avnet Silica |
Where can I find additional details, specifications and documents for a MSL0601RGBU1?
Additional datasheets, footprints and schematics for MSL0601RGBU1 are listed on our Part Details page. You can also find images and similar parts to MSL0601RGBU1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSL0601RGBU1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSL0601RGBU1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSL0601RGBU1 fall under?
The MSL0601RGBU1 is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to MSL0601RGBU1 when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSL0601RGBU1 you can contact the distributor directly for product support, shipping queries etc.
Is the MSL0601RGBU1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for MSL0601RGBU1 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for MSL0601RGBU1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSL0601RGBU1 often in real-time on the comparison pages.
What if I can't find stock of MSL0601RGBU1?
You can fill out our help required form which you can use to request a quote for MSL0601RGBU1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.