Status: | Unknown |
---|---|
Series: | PICOLED-RGB-side MSL0201RGB Series |
RoHS: | Unknown |
LED Colour | Red Green Blue |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | - |
Lens Shape | Rectangular |
Forward Current / Colour | R 5mA G 5mA B 5mA |
Luminous Intensity / Colour | R 25mcd G 90mcd B 22mcd |
Forward Voltage / Colour | R 2.1V G 3V B 2.9V |
Wavelength / Colour | R 624nm G 527nm B 470nm |
Product Range | PICOLED-RGB-side MSL0201RGB Series |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2018) |
SIDELED RED/GREEN/BLUE 3013 | Rutronik |
LED, RED/GRN/BLU, 25/90/22 MCD, 1150 | Farnell |
LED Tri-Color Blue/Green/Red 4-Pin SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MSL0201RGBW1?
Additional datasheets, footprints and schematics for MSL0201RGBW1 are listed on our Part Details page. You can also find images and similar parts to MSL0201RGBW1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSL0201RGBW1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSL0201RGBW1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSL0201RGBW1 fall under?
The MSL0201RGBW1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to MSL0201RGBW1 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSL0201RGBW1 you can contact the distributor directly for product support, shipping queries etc.
Is the MSL0201RGBW1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSL0201RGBW1 have stock available?
Authorised distributors including Rutronik, Farnell, Avnet Asia and Avnet Silica have stock available or on a lead time for MSL0201RGBW1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSL0201RGBW1 often in real-time on the comparison pages.
What if I can't find stock of MSL0201RGBW1?
You can fill out our help required form which you can use to request a quote for MSL0201RGBW1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.