Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
3,155
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
3,156
in stock
|
Buy Now | |
element14
from US$1.60
|
3,155
in stock
|
Buy Now | |
CoreStaff
from US$0.74
|
1,930
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
900
in stock
|
Buy Now | |
Rutronik
from US$0.90
|
-
|
Buy Now | |
Future Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Side view RGB LED |
High brightness |
Superior color mixing |
6922(2709)size |
Package Type | Triple Color / Side-view |
---|---|
LED Type | High Brightness |
Application | Home Appliance, Amusement |
Package size[mm] | 6.9x2.2 (t=2.15) |
Emitting color | Red / Green / Blue |
Dominant wave-length λD(Multi)(Typ.)[nm] | 624 / 527 / 470 |
Number of Brightness Rank | 8 |
Luminous Intensity(Multi)(Typ.)[mcd] | 700 / 1200 / 400 |
Forward Voltage VF (Typ.) [V] | 2.1 / 3.3 / 3.2 |
IF @ VF [mA] | 20 |
Chip Structure | AIGaInP / InGaN |
Power Dissipation [mW] | 400 |
Operating Temperature[°C] | -40 to 85 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
MSL0104RGBW Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Thermal Resistance |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Led, Rgb, 700/1200/400Mcd, 624/527/470Nm | Newark Electronics |
LED, RED/GRN/BLU, 700/1200/400 MCD, 2709 | element14 |
SIDELED RGBW >450/710/220 6922 | Rutronik |
MSL0104 Series Red/Green/Blue 6.9x2.2x2.15mm 700/1200/400 mcd 2.1/3.3/3.2 V LED | Future Electronics |
LED Tri-Color Blue/Green/Red Chip LED 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a MSL0104RGBW1?
Additional datasheets, footprints and schematics for MSL0104RGBW1 are listed on our Part Details page. You can also find images and similar parts to MSL0104RGBW1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSL0104RGBW1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSL0104RGBW1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSL0104RGBW1 fall under?
The MSL0104RGBW1 is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to MSL0104RGBW1 when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSL0104RGBW1 you can contact the distributor directly for product support, shipping queries etc.
Is the MSL0104RGBW1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for MSL0104RGBW1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for MSL0104RGBW1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSL0104RGBW1 often in real-time on the comparison pages.
What if I can't find stock of MSL0104RGBW1?
You can fill out our help required form which you can use to request a quote for MSL0104RGBW1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.