Status: | Unknown |
---|---|
Series: | MSD Series |
RoHS: | Unknown |
Product Range | MSD Series |
---|---|
Gender | Plug |
Voltage Rating | 1kV |
Current Rating | 230A |
Connector Mounting | Panel Mount |
Contact Termination Type | Push Lock |
SVHC | No SVHC (17-Dec-2015) |
High Power Connector, MSD, Plug, 1 kV, 230 A, Panel Mount, Push Lock | Avnet Abacus |
MSD PLUG WITHOUT FUSE with HVIL | RS |
Power Entry, Plug, 230A, 1Kv, Panel | Newark Electronics |
POWER ENTRY, PLUG, 230A, 1KV, PANEL | element14 |
MSD PLUG WITHOUT FUSE | TTI Europe |
Where can I find additional details, specifications and documents for a MSDM000?
Additional datasheets, footprints and schematics for MSDM000 are listed on our Part Details page. You can also find images and similar parts to MSDM000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSDM000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSDM000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSDM000 fall under?
The MSDM000 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to MSDM000 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSDM000 you can contact the distributor directly for product support, shipping queries etc.
Is the MSDM000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSDM000 have stock available?
Authorised distributors including Avnet Abacus, RS, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for MSDM000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSDM000 often in real-time on the comparison pages.
What if I can't find stock of MSDM000?
You can fill out our help required form which you can use to request a quote for MSDM000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.