Silicon Manufacturer | NXP |
---|---|
No. of Bits | - |
Silicon Family Name | MSC815x MSC825x |
Core Architecture | DSP |
Core Sub-Architecture | DSP |
Silicon Core Number | MSC8156 MSC8256 |
Kit Contents | Eval Board MSC8156 & MSC8256 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Multi Protocol Baseband Accelerator High Speed Serial Interface |
Dev System Board, Msc815X, Msc825X, Jtag/Once | Newark Electronics |
StarCore MSC8156 DSP Advanced Development System | Avnet America |
Where can I find additional details, specifications and documents for a MSC8156ADS?
Additional datasheets, footprints and schematics for MSC8156ADS are listed on our Part Details page. You can also find images and similar parts to MSC8156ADS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSC8156ADS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSC8156ADS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSC8156ADS fall under?
The MSC8156ADS is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MSC8156ADS when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSC8156ADS you can contact the distributor directly for product support, shipping queries etc.
Is the MSC8156ADS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSC8156ADS have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MSC8156ADS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSC8156ADS often in real-time on the comparison pages.
What if I can't find stock of MSC8156ADS?
You can fill out our help required form which you can use to request a quote for MSC8156ADS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.