Status: | Unknown |
---|---|
Series: | MSC12 Family MSC1211Y5 Series Microcontrollers |
RoHS: | Unknown |
Product Range | MSC12 Family MSC1211Y5 Series Microcontrollers |
---|---|
CPU Speed | 40MHz |
Program Memory Size | 32KB |
RAM Memory Size | 1.25KB |
No. of Pins | 64Pins |
MCU Case Style | TQFP |
No. of I/O's | 34I/O's |
Embedded Interface Type | I2C SPI USART |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
MCU Family | MSC12 |
MCU Series | MSC1211Y5 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSC12 |
8051 CPU with 32kB Memory, I2C, 24-Bit ADC, and Quad 16-Bit DACs | Texas Instruments |
Mcu, 8Bit, 8051, 40Mhz, Tqfp-64 | Newark Electronics |
MCU, 8BIT, 8051, 40MHZ, TQFP-64 | element14 |
Where can I find additional details, specifications and documents for a MSC1211Y5PAGT .?
Additional datasheets, footprints and schematics for MSC1211Y5PAGT . are listed on our Part Details page. You can also find images and similar parts to MSC1211Y5PAGT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSC1211Y5PAGT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSC1211Y5PAGT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSC1211Y5PAGT . fall under?
The MSC1211Y5PAGT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSC1211Y5PAGT . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSC1211Y5PAGT . you can contact the distributor directly for product support, shipping queries etc.
Is the MSC1211Y5PAGT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSC1211Y5PAGT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for MSC1211Y5PAGT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSC1211Y5PAGT . often in real-time on the comparison pages.
What if I can't find stock of MSC1211Y5PAGT .?
You can fill out our help required form which you can use to request a quote for MSC1211Y5PAGT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.