MSC1210Y5PAGT . Part Information
Details for MSC1210Y5PAGT . by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 29.8400 |
5 | 28.6900 |
10 | 27.5300 |
25 | 26.2900 |
50 | 23.5100 |
Stock Information
Details
Part Specifications
Resolution (Bits) | 24bit |
Sampling Rate | 1kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | A/D |
Base Number | 1210 |
IC Case Style | TQFP |
No. of Bits | 24bit |
No. of Channels | 8Channels |
No. of Inputs | 8 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 17mA |
Supply Voltage Range | 2.7V to 5.25V |
Supply Voltage Range - Analogue | 2.7V to 3.6V 4.75V to 5.25V |
Supply Voltage Range - Digital | 2.7V to 3.6V 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, 24BIT ADC, 1KSPS, SMD; Resolution (Bits):24bit; Sampling Rate:1kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MSC1210Y5PAGT .?
Additional datasheets, footprints and schematics for MSC1210Y5PAGT . are listed in our Part Details tab. You can also find the MSC1210Y5PAGT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSC1210Y5PAGT . in the Pricing & Inventory tab next to part details. You can view MSC1210Y5PAGT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSC1210Y5PAGT . fall under?
The MSC1210Y5PAGT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to MSC1210Y5PAGT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSC1210Y5PAGT . you can contact the distributor directly for product support, shipping queries etc.
Is the MSC1210Y5PAGT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MSC1210Y5PAGT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MSC1210Y5PAGT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSC1210Y5PAGT . often in real-time on the comparison pages.
What if I can't find stock of MSC1210Y5PAGT .?
You can fill out our help required form which you can use to request a quote for MSC1210Y5PAGT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.