Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 3.175mm |
Knob Material | Plastic |
Knob / Dial Style | Round with Dial and Indicator Arrow |
Knob Diameter | 17.78mm |
Product Range | - |
Body Material | Plastic |
Round Skirted Knob W/ Arrow Ind, 3.175Mm | Newark Electronics |
ROUND SKIRTED KNOB W/ ARROW IND, 3.175MM | element14 |
Where can I find additional details, specifications and documents for a MS91528-1F1B?
Additional datasheets, footprints and schematics for MS91528-1F1B are listed on our Part Details page. You can also find images and similar parts to MS91528-1F1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS91528-1F1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS91528-1F1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS91528-1F1B fall under?
The MS91528-1F1B is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to MS91528-1F1B when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS91528-1F1B you can contact the distributor directly for product support, shipping queries etc.
Is the MS91528-1F1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS91528-1F1B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Electro Enterprises have stock available or on a lead time for MS91528-1F1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS91528-1F1B often in real-time on the comparison pages.
What if I can't find stock of MS91528-1F1B?
You can fill out our help required form which you can use to request a quote for MS91528-1F1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.