Status: | Unknown |
---|---|
Series: | MS6000 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | MS6000 Series |
---|---|
Scope Channels | 0+2 Channel |
Bandwidth | 100MHz |
Sampling Rate | 500MSPS |
Display Memory Depth | 1 Mpts |
Calculated Rise Time | 3.5ns |
Scope Display Type | LCD Color |
RoHS Compliant | NA |
Oscilloscope, Digital, 2X100Mhz, 500Msps | Newark Electronics |
Where can I find additional details, specifications and documents for a MS6100?
Additional datasheets, footprints and schematics for MS6100 are listed on our Part Details page. You can also find images and similar parts to MS6100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS6100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS6100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS6100 fall under?
The MS6100 is listed under Test & Measurement > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to MS6100 when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS6100 you can contact the distributor directly for product support, shipping queries etc.
Is the MS6100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS6100 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MS6100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS6100 often in real-time on the comparison pages.
What if I can't find stock of MS6100?
You can fill out our help required form which you can use to request a quote for MS6100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.