Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions | .11 x .11 x 0.03in, 3 x 3 x 0.9mm |
---|---|
Supply Voltage | 1.5 – 3.6V |
Accuracy | ±4mbar |
Output/Span | 24 bit ADC |
Resolution | .016 |
Options | No Option |
Package | Surface Mountable |
Type | Absolute |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Ms5607-02Ba Metal Lid Altimeter |Te Connectivity MS560702BA03-00 | Newark Electronics |
Sensor | RS Americas |
SENSOR, BAROMETRIC, 10MBAR-17.4PSI, QFN8 | Farnell |
Board Mount Pressure Sensors Alt-Baro press sens 3x5x1mm 24bit WP | Sager |
Pressure Sensor 2.4V to 3V 0.01bar to 1.2bar 8-Pin QFN Waffle Pack | Avnet Abacus |
Where can I find additional details, specifications and documents for a MS560702BA03-00?
Additional datasheets, footprints and schematics for MS560702BA03-00 are listed on our Part Details page. You can also find images and similar parts to MS560702BA03-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS560702BA03-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS560702BA03-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS560702BA03-00 fall under?
The MS560702BA03-00 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to MS560702BA03-00 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS560702BA03-00 you can contact the distributor directly for product support, shipping queries etc.
Is the MS560702BA03-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS560702BA03-00 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, Sager and Avnet Abacus have stock available or on a lead time for MS560702BA03-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS560702BA03-00 often in real-time on the comparison pages.
What if I can't find stock of MS560702BA03-00?
You can fill out our help required form which you can use to request a quote for MS560702BA03-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.