Scope Channels | 0+2 Channel |
---|---|
Bandwidth | 20MHz |
Sampling Rate | 100MSPS |
Display Memory Depth | 6 kpts |
Calculated Rise Time | 17.5ns |
Scope Display Type | LCD Color |
RoHS Compliant | Yes |
Handheld oscilloscope | Transfer Multisort Elektronik |
Oscilloscope, 20Mhz, 2 Channel, 100Msps | Newark Electronics |
Where can I find additional details, specifications and documents for a MS420?
Additional datasheets, footprints and schematics for MS420 are listed on our Part Details page. You can also find images and similar parts to MS420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS420 fall under?
The MS420 is listed under Test & Measurement > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to MS420 when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS420 you can contact the distributor directly for product support, shipping queries etc.
Is the MS420 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MS420 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MS420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS420 often in real-time on the comparison pages.
What if I can't find stock of MS420?
You can fill out our help required form which you can use to request a quote for MS420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.