Status: | Unknown |
---|---|
Series: | MS3V-T1R Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | Cylinder SMD 5.2mm x 1.4mm Dia |
Frequency Stability + / - | - |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | MS3V-T1R Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | ± 20ppm |
Crystal Mounting Type | SMD |
Drive Level | 1µW |
Frequency | 32.768kHz |
Frequency Accuracy + @ | 20ppm |
Frequency Accuracy - @ | 20ppm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 32.768kHz |
Temperature Stability + @ | 20ppm |
Temperature Stability - @ | 20ppm |
Temperature Stabilty | ± 20ppm |
CRYSTAL, SMD MET 32.768KHZ 12.5 | element14 |
Where can I find additional details, specifications and documents for a MS3V-T1R 32.768KHZ +-20PPM 12.5PF?
Additional datasheets, footprints and schematics for MS3V-T1R 32.768KHZ +-20PPM 12.5PF are listed on our Part Details page. You can also find images and similar parts to MS3V-T1R 32.768KHZ +-20PPM 12.5PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3V-T1R 32.768KHZ +-20PPM 12.5PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3V-T1R 32.768KHZ +-20PPM 12.5PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3V-T1R 32.768KHZ +-20PPM 12.5PF fall under?
The MS3V-T1R 32.768KHZ +-20PPM 12.5PF is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to MS3V-T1R 32.768KHZ +-20PPM 12.5PF when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3V-T1R 32.768KHZ +-20PPM 12.5PF you can contact the distributor directly for product support, shipping queries etc.
Is the MS3V-T1R 32.768KHZ +-20PPM 12.5PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3V-T1R 32.768KHZ +-20PPM 12.5PF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MS3V-T1R 32.768KHZ +-20PPM 12.5PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3V-T1R 32.768KHZ +-20PPM 12.5PF often in real-time on the comparison pages.
What if I can't find stock of MS3V-T1R 32.768KHZ +-20PPM 12.5PF?
You can fill out our help required form which you can use to request a quote for MS3V-T1R 32.768KHZ +-20PPM 12.5PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.