Status: | Unknown |
---|---|
Series: | MIL-DTL-26482 Series I |
RoHS: | Unknown |
Prices starting from US$111.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$187.32
|
No stock
|
Buy Now | |
Heilind Electronics Asia
from US$111.00
|
11
in stock
|
Buy Now | |
Heilind Electronics
from US$111.00
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$151.92
|
-
|
Buy Now | |
RS Americas
from US$271.64
|
-
|
Buy Now | |
PEI-Genesis
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Military Specification | MIL-DTL-26482 Series I |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 23Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Bayonet |
Insert Arrangement | 16-23 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-26482 Series I |
Circular Connector Plug Size 16, 23 Position, Cable | Newark Electronics |
Connector PLUG 23POS STRAIGHT W/SCKT | Amphenol Industrial MS3126F16-23S | RS Americas |
CONNECTOR, CIRCULAR, SIZE 16, 23WAY | Farnell |
PTSE 23C 22#20 1#16 SKT PLUG | PEI-Genesis |
Conn MIL-C-26482 Circular SKT 23 POS Crimp ST Cable Mount 23 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a MS3126F16-23S?
Additional datasheets, footprints and schematics for MS3126F16-23S are listed on our Part Details page. You can also find images and similar parts to MS3126F16-23S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3126F16-23S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3126F16-23S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3126F16-23S fall under?
The MS3126F16-23S is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS3126F16-23S when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3126F16-23S you can contact the distributor directly for product support, shipping queries etc.
Is the MS3126F16-23S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3126F16-23S have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for MS3126F16-23S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3126F16-23S often in real-time on the comparison pages.
What if I can't find stock of MS3126F16-23S?
You can fill out our help required form which you can use to request a quote for MS3126F16-23S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.