Status: | Unknown |
---|---|
Series: | MIL-DTL-5015 Series |
RoHS: | Unknown |
Military Specification | MIL-DTL-5015 Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
Insert Arrangement | 22-22 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Brass Copper Alloy |
Contact Plating | Silver |
Insert Rotation | X |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-5015 Series |
SVHC | Cadmium (07-Jul-2017) |
CONNECTOR, CIRC, 22-22, 4WAY, SIZE 22 | Farnell |
Conn MIL-DTL-5015 Circular SKT 4 POS Solder ST Cable Mount 4 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a MS3106F22-22SX?
Additional datasheets, footprints and schematics for MS3106F22-22SX are listed on our Part Details page. You can also find images and similar parts to MS3106F22-22SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3106F22-22SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3106F22-22SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3106F22-22SX fall under?
The MS3106F22-22SX is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS3106F22-22SX when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3106F22-22SX you can contact the distributor directly for product support, shipping queries etc.
Is the MS3106F22-22SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3106F22-22SX have stock available?
Authorised distributors including Farnell, PEI-Genesis, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for MS3106F22-22SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3106F22-22SX often in real-time on the comparison pages.
What if I can't find stock of MS3106F22-22SX?
You can fill out our help required form which you can use to request a quote for MS3106F22-22SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.