Military Specification | MIL-DTL-5015 Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
RoHS Compliant | No |
Circular Connector Plug Size 14S, 4 Position, Cable | Newark Electronics |
ER 4C 4#16S SKT PLUG | PEI-Genesis |
Where can I find additional details, specifications and documents for a MS3106A14S-2S-RES?
Additional datasheets, footprints and schematics for MS3106A14S-2S-RES are listed on our Part Details page. You can also find images and similar parts to MS3106A14S-2S-RES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3106A14S-2S-RES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3106A14S-2S-RES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3106A14S-2S-RES fall under?
The MS3106A14S-2S-RES is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS3106A14S-2S-RES when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3106A14S-2S-RES you can contact the distributor directly for product support, shipping queries etc.
Is the MS3106A14S-2S-RES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3106A14S-2S-RES have stock available?
Authorised distributors including Newark Electronics and PEI-Genesis have stock available or on a lead time for MS3106A14S-2S-RES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3106A14S-2S-RES often in real-time on the comparison pages.
What if I can't find stock of MS3106A14S-2S-RES?
You can fill out our help required form which you can use to request a quote for MS3106A14S-2S-RES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.