Status: | Unknown |
---|---|
Series: | MIL-DTL-5015 Series |
RoHS: | Unknown |
Prices starting from US$35.34
Military Specification | MIL-DTL-5015 Series |
---|---|
Circular Connector Shell Style | Box Mount Receptacle |
No. of Contacts | 35Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Insert Arrangement | 36-15 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Brass Copper Alloy |
Contact Plating | Silver |
Insert Rotation | N |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-5015 Series |
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 35, Pin, Solder, Panel Mount Rohs Compliant: No |Amphenol Industrial MS3102E36-15P | Newark Electronics |
Connector, RECEPT | Amphenol Industrial MS3102E36-15P | RS Americas |
CIRCULAR, SIZE 36, 35WAYS, PIN | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Military Specification | MIL-DTL-5015 Series |
---|---|
Circular Connector Shell Style | Box Mount Receptacle |
No. of Contacts | 35Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
RoHS Compliant | No |
Conn MIL-C-5015 Circular PIN 35 POS Solder ST Box Mount 35 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a MS3102E36-15P?
Additional datasheets, footprints and schematics for MS3102E36-15P are listed on our Part Details page. You can also find images and similar parts to MS3102E36-15P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3102E36-15P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3102E36-15P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3102E36-15P fall under?
The MS3102E36-15P is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS3102E36-15P when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3102E36-15P you can contact the distributor directly for product support, shipping queries etc.
Is the MS3102E36-15P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3102E36-15P have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MS3102E36-15P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3102E36-15P often in real-time on the comparison pages.
What if I can't find stock of MS3102E36-15P?
You can fill out our help required form which you can use to request a quote for MS3102E36-15P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.