Status: | Unknown |
---|---|
Series: | MIL-DTL-5015 Series |
RoHS: | Unknown |
Prices starting from US$10.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.85
|
666
in stock
|
Buy Now | |
PEI-Genesis
from US$11.80
|
1,339
in stock
|
Buy Now | |
Newark Electronics
from US$20.11
|
1,339
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.09
|
552
in stock
|
Buy Now | |
Heilind Electronics
from US$10.09
|
184
in stock
|
Buy Now | |
Avnet America
from US$20.78
|
-
|
Buy Now | |
RS Americas
from US$24.99
|
-
|
Buy Now |
Military Specification | MIL-DTL-5015 Series |
---|---|
Circular Connector Shell Style | Box Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Insert Arrangement | 22-9 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Brass Copper Alloy |
Contact Plating | Silver |
Insert Rotation | N |
Service Class | General Duty |
Product Range | MIL-DTL-5015 Series |
SVHC | Cadmium (07-Jul-2017) |
ER 3C 3#12 PIN RECP | PEI-Genesis |
Circular Connector, Receptacle, Size 22, 3 Position, Box | Newark Electronics |
CONNECTOR, CIRCULAR, 22-9, 3WAY, SIZE 22 | Farnell |
Conn MIL-DTL-5015 Circular PIN 3 POS Solder Cup ST Box Mount 3 Terminal 1 Port | Avnet America |
Connector, Circular, INSERT ARRANGEMENT 22-9 | Amphenol Industrial MS3102A22-9P | RS Americas |
Where can I find additional details, specifications and documents for a MS3102A22-9P?
Additional datasheets, footprints and schematics for MS3102A22-9P are listed on our Part Details page. You can also find images and similar parts to MS3102A22-9P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3102A22-9P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3102A22-9P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3102A22-9P fall under?
The MS3102A22-9P is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS3102A22-9P when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3102A22-9P you can contact the distributor directly for product support, shipping queries etc.
Is the MS3102A22-9P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3102A22-9P have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, Farnell, Heilind Electronics Asia and Heilind Electronics have stock available or on a lead time for MS3102A22-9P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3102A22-9P often in real-time on the comparison pages.
What if I can't find stock of MS3102A22-9P?
You can fill out our help required form which you can use to request a quote for MS3102A22-9P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.