MS27497T16A35S Circular Connectors & Components by Amphenol

CIRCULAR SIZE 16 55WAYS SKT

Status: Unknown
Series: MIL-DTL-38999 Series II
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$60.91

Distributor Stock
Logo for Farnell
Farnell
from US$157.53
9
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$80.22
36
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$251.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$60.91
-
Buy Now

Specifications

Military Specification MIL-DTL-38999 Series II
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 55Contacts
Circular Contact Type Crimp Socket
Coupling Style Bayonet
Insert Arrangement 16-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Clear Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Environmentally Sealed
Product Range MIL-DTL-38999 Series II

Alternative Descriptions

CIRCULAR, SIZE 16, 55WAYS, SKT | Farnell
Circular Connector Receptacle, Size 16, 55 Position, Wall | Newark Electronics
Conn MIL-DTL-38999 Circular SKT 55 POS Crimp ST Wall Mount 55 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MS27497T16A35S?

Additional datasheets, footprints and schematics for MS27497T16A35S are listed on our Part Details page. You can also find images and similar parts to MS27497T16A35S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MS27497T16A35S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27497T16A35S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MS27497T16A35S fall under?

The MS27497T16A35S is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to MS27497T16A35S when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MS27497T16A35S you can contact the distributor directly for product support, shipping queries etc.

Is the MS27497T16A35S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MS27497T16A35S have stock available?

Authorised distributors including Powell Electronics, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for MS27497T16A35S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MS27497T16A35S often in real-time on the comparison pages.

What if I can't find stock of MS27497T16A35S?

You can fill out our help required form which you can use to request a quote for MS27497T16A35S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay