Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Prices starting from US$40.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$146.72
|
No stock
|
Buy Now | |
Heilind Electronics Asia
from US$58.40
|
201
in stock
|
Buy Now | |
Electro Enterprises
from US$40.70
|
173
in stock
|
Buy Now | |
Powell Electronics
from US$70.53
|
79
in stock
|
Buy Now | |
Heilind Electronics
from US$58.40
|
67
in stock
|
Buy Now | |
TTI Europe
from US$115.47
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$66.68
|
-
|
Buy Now | |
Avnet America
from US$67.99
|
-
|
Buy Now | |
RS Americas
from US$74.10
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 21Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Bayonet |
Insert Arrangement | 23-21 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
MS27468T23B21P | TTI Europe |
Conn Subminiature Cylindrical PIN 21 POS Crimp ST Jam Nut 21 Terminal 1 Port | Avnet America |
CONNECTOR, CIRCULAR, SIZE 23, 21WAY | Farnell |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 21Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Bayonet |
Insert Arrangement | 23-21 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
SVHC | Cadmium (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
8Lt 21C 21#16 Pin J/N Rohs Compliant: No |Souriau-Sunbank/eaton MS27468T23B21P | Newark Electronics |
Connector, Circular, 21P Sz23 Crimp Jam Nut Recp Connect | Souriau-Sunbank by Eaton MS27468T23B21P | RS Americas |
Where can I find additional details, specifications and documents for a MS27468T23B21P?
Additional datasheets, footprints and schematics for MS27468T23B21P are listed on our Part Details page. You can also find images and similar parts to MS27468T23B21P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27468T23B21P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27468T23B21P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27468T23B21P fall under?
The MS27468T23B21P is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS27468T23B21P when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27468T23B21P you can contact the distributor directly for product support, shipping queries etc.
Is the MS27468T23B21P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27468T23B21P have stock available?
Authorised distributors including Heilind Electronics Asia, Electro Enterprises, Powell Electronics, Heilind Electronics and TTI Europe have stock available or on a lead time for MS27468T23B21P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27468T23B21P often in real-time on the comparison pages.
What if I can't find stock of MS27468T23B21P?
You can fill out our help required form which you can use to request a quote for MS27468T23B21P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.