Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Prices starting from US$38.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$127.71
|
No stock
|
Buy Now | |
Powell Electronics
from US$60.58
|
300
in stock
|
Buy Now | |
TTI Europe
from US$48.81
|
257
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$50.71
|
131
in stock
|
Buy Now | |
Electro Enterprises
from US$38.10
|
103
in stock
|
Buy Now | |
Heilind Electronics
from US$53.65
|
43
in stock
|
Buy Now | |
PEI-Genesis
from US$69.33
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$67.27
|
9
in stock
|
Buy Now | |
Avnet America
from US$69.30
|
-
|
Buy Now | |
RS Americas
from US$68.04
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 26Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Bayonet |
Insert Arrangement | 17-26 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
Conn Subminiature Cylindrical SKT 26 POS Crimp ST Jam Nut 26 Terminal 1 Port | Avnet America |
CONNECTOR, CIRCULAR, SIZE 17, 26WAY | Farnell |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 26Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Bayonet |
Insert Arrangement | 17-26 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
8Lt 26C 26#20 Skt J/N |Souriau-Sunbank/eaton MS27468T17B26S | Newark Electronics |
Where can I find additional details, specifications and documents for a MS27468T17B26S?
Additional datasheets, footprints and schematics for MS27468T17B26S are listed on our Part Details page. You can also find images and similar parts to MS27468T17B26S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27468T17B26S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27468T17B26S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27468T17B26S fall under?
The MS27468T17B26S is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS27468T17B26S when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27468T17B26S you can contact the distributor directly for product support, shipping queries etc.
Is the MS27468T17B26S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27468T17B26S have stock available?
Authorised distributors including Powell Electronics, TTI Europe, Heilind Electronics Asia, Electro Enterprises and Heilind Electronics have stock available or on a lead time for MS27468T17B26S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27468T17B26S often in real-time on the comparison pages.
What if I can't find stock of MS27468T17B26S?
You can fill out our help required form which you can use to request a quote for MS27468T17B26S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.