MS27467T25B29S Part Information

Details for MS27467T25B29S by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series I
Circular Connector Shell Style Straight Plug
No. of Contacts 29Contacts
Circular Contact Type Crimp Socket
Coupling Style Bayonet
Insert Arrangement 25-29
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Environmentally Sealed
Product Range MIL-DTL-38999 Series I
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR PLUG SIZE 25, 29 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No | Newark Electronics
  • Conn Subminiature Cylindrical SKT 29 POS Crimp ST Cable Mount 29 Terminal 1 Port | Avnet America
  • MS27467T25B29S | PEI-Genesis GB

Details for MS27467T25B29S by Aero-Electric Connector, Inc

Connectors > More Connectors

Alternative Part Descriptions

  • Conn MIL-DTL-38999 Circular SKT 29 POS Crimp ST Cable Mount 29 Terminal 1 Port | Avnet America

Details for MS27467T25B29S by TE Connectivity

Connectors > More Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series I
Circular Connector Shell Style Straight Plug
No. of Contacts 29Contacts
Circular Contact Type Crimp Socket
Coupling Style Bayonet
Insert Arrangement 25-29
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Environmentally Sealed
Product Range MIL-DTL-38999 Series I
SVHC Cadmium (27-Jun-2018)
Not RoHS Compliant

Alternative Part Descriptions

  • Circular Connector, MIL-C-38999 Series I, Plug, 29, Socket, Crimp, Cable Mount RoHS Compliant: No | Newark Electronics
  • DJT 29C 29#16 SKT PLUG | PEI-Genesis GB

Details for MS27467T25B29S by Souriau

Connectors > More Connectors

Part Specifications

RoHS Compliant NO

Alternative Part Descriptions

  • Plug, Straight, EMI/RFI | Allied Electronics & Automation
  • 8LT 29C 29#16 SKT PLUG | PEI-Genesis GB

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MS27467T25B29S?

Additional datasheets, footprints and schematics for MS27467T25B29S are listed in our Part Details tab. You can also find the MS27467T25B29S image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MS27467T25B29S in the Pricing & Inventory tab next to part details. You can view MS27467T25B29S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MS27467T25B29S fall under?

The MS27467T25B29S is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to MS27467T25B29S when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MS27467T25B29S you can contact the distributor directly for product support, shipping queries etc.

Is the MS27467T25B29S RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for MS27467T25B29S have stock available?

Authorised distributors including Newark Electronics, PEI-Genesis GB, Avnet America and Allied Electronics & Automation have stock available or on a lead time for MS27467T25B29S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MS27467T25B29S often in real-time on the comparison pages.

What if I can't find stock of MS27467T25B29S?

You can fill out our help required form which you can use to request a quote for MS27467T25B29S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MS27467T25B29S

Loading...
Loading Results for MS27467T25B29S
We use cookies to improve your experience. See our privacy policy.
Okay