Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Prices starting from US$48.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$175.30
|
10
in stock
|
Buy Now | |
Powell Electronics
from US$74.93
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$48.68
|
-
|
Buy Now | |
Avnet America
from US$59.18
|
-
|
Buy Now | |
RS Americas
from US$119.69
|
-
|
Buy Now | |
element14
from US$98.81
|
-
|
Buy Now | |
TTI Europe
from US$102.09
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 100Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Bayonet |
Insert Arrangement | 23-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
CONNECTOR, CIRCULAR, SIZE 23, 85WAY | Farnell |
Circular Connector, Mil-Dtl-38999 Series Ii Crimp, Bayonet, Circular Military Rohs Compliant: No |Amphenol Aerospace MS27467T23B35PA | Newark Electronics |
Conn Subminiature Cylindrical PIN 100 POS Crimp ST Cable Mount 100 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 100Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Bayonet |
Insert Arrangement | 23-35 |
Connector Body Material | Aluminium Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series I |
SVHC | Cadmium (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 100Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Bayonet |
Insert Arrangement | 23-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
SVHC | Cadmium (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a MS27467T23B35PA?
Additional datasheets, footprints and schematics for MS27467T23B35PA are listed on our Part Details page. You can also find images and similar parts to MS27467T23B35PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27467T23B35PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27467T23B35PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27467T23B35PA fall under?
The MS27467T23B35PA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS27467T23B35PA when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27467T23B35PA you can contact the distributor directly for product support, shipping queries etc.
Is the MS27467T23B35PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27467T23B35PA have stock available?
Authorised distributors including Powell Electronics, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MS27467T23B35PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27467T23B35PA often in real-time on the comparison pages.
What if I can't find stock of MS27467T23B35PA?
You can fill out our help required form which you can use to request a quote for MS27467T23B35PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.