MS27467T21B35SA Part Information

Details for MS27467T21B35SA by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series I
Circular Connector Shell Style Straight Plug
No. of Contacts 79Contacts
Circular Contact Type Crimp Socket
Coupling Style Bayonet
Insert Arrangement 21-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class Environmentally Sealed
Product Range MIL-DTL-38999 Series I
Not RoHS Compliant

Details for MS27467T21B35SA by TE Connectivity

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series I
Circular Connector Shell Style Straight Plug
No. of Contacts 79Contacts
Circular Contact Type Crimp Socket
Coupling Style Bayonet
Insert Arrangement 21-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class Environmentally Sealed
Product Range MIL-DTL-38999 Series I
Not RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MS27467T21B35SA?

Additional datasheets, footprints and schematics for MS27467T21B35SA are listed in our Part Details tab. You can also find the MS27467T21B35SA image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MS27467T21B35SA in the Pricing & Inventory tab next to part details. You can view MS27467T21B35SA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MS27467T21B35SA fall under?

The MS27467T21B35SA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to MS27467T21B35SA when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MS27467T21B35SA you can contact the distributor directly for product support, shipping queries etc.

Is the MS27467T21B35SA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for MS27467T21B35SA have stock available?

There is no stock from authorised distributors for MS27467T21B35SA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MS27467T21B35SA often in real-time on the comparison pages.

What if I can't find stock of MS27467T21B35SA?

You can fill out our help required form which you can use to request a quote for MS27467T21B35SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MS27467T21B35SA

Loading...
Loading Results for MS27467T21B35SA
We use cookies to improve your experience. See our privacy policy.
Okay