MS27467T17B35P-LC Part Information

Details for MS27467T17B35P-LC by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series I
Circular Connector Shell Style Straight Plug
No. of Contacts 55Contacts
Circular Contact Type Crimp Pin - Contacts Not Supplied
Coupling Style Bayonet
Insert Arrangement 17-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Environmentally Sealed
Product Range MIL-DTL-38999 Series I
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No | Newark Electronics
  • Conn Subminiature Cylindrical PIN 55 POS Crimp ST Cable Mount 55 Terminal 1 Port | Avnet America
  • LJT 55C 55#22D PIN WALL RECP | PEI-Genesis GB

Details for MS27467T17B35P-LC by Aero-Electric Connector, Inc

Connectors > More Connectors

Details for MS27467T17B35P-LC by TE Connectivity

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series I
Circular Connector Shell Style Straight Plug
No. of Contacts 55Contacts
Circular Contact Type Crimp Pin - Contacts Not Supplied
Coupling Style Bayonet
Insert Arrangement 17-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Environmentally Sealed
Product Range MIL-DTL-38999 Series I
Not RoHS Compliant

Alternative Part Descriptions

  • DJT 55C 55#22D PIN PLUG ROHS COMPLIANT: NO | Newark Electronics
  • DJT 55C 55#22D PIN PLUG | PEI-Genesis GB

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MS27467T17B35P-LC?

Additional datasheets, footprints and schematics for MS27467T17B35P-LC are listed in our Part Details tab. You can also find the MS27467T17B35P-LC image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MS27467T17B35P-LC in the Pricing & Inventory tab next to part details. You can view MS27467T17B35P-LC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MS27467T17B35P-LC fall under?

The MS27467T17B35P-LC is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to MS27467T17B35P-LC when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MS27467T17B35P-LC you can contact the distributor directly for product support, shipping queries etc.

Is the MS27467T17B35P-LC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for MS27467T17B35P-LC have stock available?

Authorised distributors including Newark Electronics, PEI-Genesis GB and Avnet America have stock available or on a lead time for MS27467T17B35P-LC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MS27467T17B35P-LC often in real-time on the comparison pages.

What if I can't find stock of MS27467T17B35P-LC?

You can fill out our help required form which you can use to request a quote for MS27467T17B35P-LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MS27467T17B35P-LC

Loading...
Loading Results for MS27467T17B35P-LC
We use cookies to improve your experience. See our privacy policy.
Okay