Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Prices starting from US$39.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$155.78
|
60
in stock
|
Buy Now | |
Powell Electronics
from US$52.64
|
269
in stock
|
Buy Now | |
PEI-Genesis
from US$106.32
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$99.82
|
7
in stock
|
Buy Now | |
Avnet America
from US$39.26
|
-
|
Buy Now | |
RS Americas
from US$49.34
|
-
|
Buy Now | |
element14
from US$70.05
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 26Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Bayonet |
Insert Arrangement | 17-26 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
CONNECTOR, CIRCULAR, SIZE 17, 26WAY | Farnell |
LJT 26C 26#20 PIN PLUG | PEI-Genesis |
Circular Connector Plug Size 17, 26 Position, Cable | Newark Electronics |
Conn Subminiature Cylindrical PIN 26 POS Crimp ST Cable Mount 26 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 26Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Bayonet |
Insert Arrangement | 17-26 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
SVHC | Cadmium (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a MS27467T17B26PA?
Additional datasheets, footprints and schematics for MS27467T17B26PA are listed on our Part Details page. You can also find images and similar parts to MS27467T17B26PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27467T17B26PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27467T17B26PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27467T17B26PA fall under?
The MS27467T17B26PA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS27467T17B26PA when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27467T17B26PA you can contact the distributor directly for product support, shipping queries etc.
Is the MS27467T17B26PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27467T17B26PA have stock available?
Authorised distributors including Powell Electronics, Farnell, PEI-Genesis, Newark Electronics and Avnet America have stock available or on a lead time for MS27467T17B26PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27467T17B26PA often in real-time on the comparison pages.
What if I can't find stock of MS27467T17B26PA?
You can fill out our help required form which you can use to request a quote for MS27467T17B26PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.