Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Prices starting from US$31.80
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 18Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Bayonet |
Insert Arrangement | 15-18 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | C |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
CONNECTOR, CIRCULAR, SIZE 15, 18WAY | Farnell |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 18Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Bayonet |
Insert Arrangement | 15-18 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | C |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
SVHC | Cadmium (27-Jun-2018) |
Circular, Plug, Size 15, 18Pos, Pin | Newark Electronics |
Where can I find additional details, specifications and documents for a MS27467T15B18PC?
Additional datasheets, footprints and schematics for MS27467T15B18PC are listed on our Part Details page. You can also find images and similar parts to MS27467T15B18PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27467T15B18PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27467T15B18PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27467T15B18PC fall under?
The MS27467T15B18PC is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS27467T15B18PC when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27467T15B18PC you can contact the distributor directly for product support, shipping queries etc.
Is the MS27467T15B18PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27467T15B18PC have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics Asia, Heilind Electronics, Avnet America and Farnell have stock available or on a lead time for MS27467T15B18PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27467T15B18PC often in real-time on the comparison pages.
What if I can't find stock of MS27467T15B18PC?
You can fill out our help required form which you can use to request a quote for MS27467T15B18PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.