MS27467T11B35S-LC Part Information

Details for MS27467T11B35S-LC by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series I
Circular Connector Shell Style Straight Plug
No. of Contacts 13Contacts
Circular Contact Type Crimp Socket - Contacts Not Supplied
Coupling Style Bayonet
Insert Arrangement 11-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Environmentally Sealed
Product Range MIL-DTL-38999 Series I
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No | Newark Electronics
  • Conn Subminiature Cylindrical SKT 13 POS Crimp ST Cable Mount 13 Terminal 1 Port | Avnet America
  • LJT 13C 13#22D SKT PLUG | PEI-Genesis GB

Details for MS27467T11B35S-LC by TE Connectivity

Connectors > More Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series I
Circular Connector Shell Style Straight Plug
No. of Contacts 13Contacts
Circular Contact Type Crimp Socket - Contacts Not Supplied
Coupling Style Bayonet
Insert Arrangement 11-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Environmentally Sealed
Product Range MIL-DTL-38999 Series I
Not RoHS Compliant

Alternative Part Descriptions

  • DJT 13C 13#22D SKT PLUG ROHS COMPLIANT: NO | Newark Electronics
  • DJT 13C 13#22D SKT PLUG | PEI-Genesis GB

Details for MS27467T11B35S-LC by Aero-Electric Connector, Inc

Connectors > More Connectors

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MS27467T11B35S-LC?

Additional datasheets, footprints and schematics for MS27467T11B35S-LC are listed in our Part Details tab. You can also find the MS27467T11B35S-LC image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MS27467T11B35S-LC in the Pricing & Inventory tab next to part details. You can view MS27467T11B35S-LC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MS27467T11B35S-LC fall under?

The MS27467T11B35S-LC is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to MS27467T11B35S-LC when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MS27467T11B35S-LC you can contact the distributor directly for product support, shipping queries etc.

Is the MS27467T11B35S-LC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for MS27467T11B35S-LC have stock available?

Authorised distributors including Newark Electronics, PEI-Genesis GB and Avnet America have stock available or on a lead time for MS27467T11B35S-LC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MS27467T11B35S-LC often in real-time on the comparison pages.

What if I can't find stock of MS27467T11B35S-LC?

You can fill out our help required form which you can use to request a quote for MS27467T11B35S-LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MS27467T11B35S-LC

Loading...
Loading Results for MS27467T11B35S-LC
We use cookies to improve your experience. See our privacy policy.
Okay