MS27467T11B35PA Part Information

Details for MS27467T11B35PA by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series I
Circular Connector Shell Style Straight Plug
No. of Contacts 13Contacts
Circular Contact Type Crimp Pin
Coupling Style Bayonet
Insert Arrangement 11-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class Environmentally Sealed
Product Range MIL-DTL-38999 Series I
Not RoHS Compliant

Alternative Part Descriptions

  • Conn Subminiature Cylindrical PIN 13 POS Crimp ST Cable Mount 13 Terminal 1 Port | Avnet America

Details for MS27467T11B35PA by Souriau

Connectors > More Connectors

Part Specifications

RoHS Compliant NO

Alternative Part Descriptions

  • Connector, Circular, 13P Sz 11 Straight Plug Pin | Allied Electronics & Automation

Details for MS27467T11B35PA by TE Connectivity

Connectors > More Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series I
Circular Connector Shell Style Straight Plug
No. of Contacts 13Contacts
Circular Contact Type Crimp Pin
Coupling Style Bayonet
Insert Arrangement 11-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class Environmentally Sealed
Product Range MIL-DTL-38999 Series I
Not RoHS Compliant

Alternative Part Descriptions

  • DJT 13C 13#22D PIN PLUG | PEI-Genesis GB

Details for MS27467T11B35PA by Aero-Electric Connector, Inc

Connectors > More Connectors

Alternative Part Descriptions

  • Conn MIL-DTL-38999 Circular PIN 13 POS Crimp ST Cable Mount 13 Terminal 1 Port | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MS27467T11B35PA?

Additional datasheets, footprints and schematics for MS27467T11B35PA are listed in our Part Details tab. You can also find the MS27467T11B35PA image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MS27467T11B35PA in the Pricing & Inventory tab next to part details. You can view MS27467T11B35PA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MS27467T11B35PA fall under?

The MS27467T11B35PA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to MS27467T11B35PA when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MS27467T11B35PA you can contact the distributor directly for product support, shipping queries etc.

Is the MS27467T11B35PA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for MS27467T11B35PA have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation and PEI-Genesis GB have stock available or on a lead time for MS27467T11B35PA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MS27467T11B35PA often in real-time on the comparison pages.

What if I can't find stock of MS27467T11B35PA?

You can fill out our help required form which you can use to request a quote for MS27467T11B35PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MS27467T11B35PA

Loading...
Loading Results for MS27467T11B35PA
We use cookies to improve your experience. See our privacy policy.
Okay