Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Prices starting from US$23.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$81.99
|
82
in stock
|
Buy Now | |
PEI-Genesis
from US$37.52
|
98
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$33.49
|
92
in stock
|
Buy Now | |
Electro Enterprises
from US$23.22
|
60
in stock
|
Buy Now | |
Heilind Electronics
from US$33.49
|
30
in stock
|
Buy Now | |
Powell Electronics
from US$44.42
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$75.85
|
-
|
Buy Now | |
Avnet America
from US$43.99
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 37Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Bayonet |
Insert Arrangement | 15-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
CONNECTOR, CIRCULAR, SIZE 15, 37WAY | Farnell |
Conn Subminiature Cylindrical PIN 37 POS Crimp ST Wall Mount 37 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 37Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Bayonet |
Insert Arrangement | 15-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
Where can I find additional details, specifications and documents for a MS27466T15B35P-LC?
Additional datasheets, footprints and schematics for MS27466T15B35P-LC are listed on our Part Details page. You can also find images and similar parts to MS27466T15B35P-LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27466T15B35P-LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27466T15B35P-LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27466T15B35P-LC fall under?
The MS27466T15B35P-LC is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS27466T15B35P-LC when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27466T15B35P-LC you can contact the distributor directly for product support, shipping queries etc.
Is the MS27466T15B35P-LC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27466T15B35P-LC have stock available?
Authorised distributors including PEI-Genesis, Heilind Electronics Asia, Farnell, Electro Enterprises and Heilind Electronics have stock available or on a lead time for MS27466T15B35P-LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27466T15B35P-LC often in real-time on the comparison pages.
What if I can't find stock of MS27466T15B35P-LC?
You can fill out our help required form which you can use to request a quote for MS27466T15B35P-LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.