Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Prices starting from US$23.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$98.31 |
21
|
Buy Now | |
Electro Enterprises | US$23.09 |
125
|
Buy Now | |
TTI Europe | US$32.01 |
69
|
Buy Now | |
Powell Electronics | US$36.13 |
45
|
Buy Now | |
Heilind Electronics Asia | US$44.58 |
24
|
Buy Now | |
Heilind Electronics | US$44.58 |
8
|
Buy Now | |
Newark Electronics | US$148.12 |
-
|
Buy Now | |
Avnet America | US$39.40 |
-
|
Buy Now | |
RS Americas | US$28.39 |
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Bayonet |
Insert Arrangement | 11-98 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea | Heilind Electronics Asia |
CONNECTOR, CIRCULAR, SIZE 11, 6WAY | Farnell |
Circular Connector, Receptacle, Size 11, 6 Position, Wall | Newark Electronics |
Conn MIL-DTL-38999 Circular PIN 6 POS Crimp ST Wall Mount 6 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Bayonet |
Insert Arrangement | 11-98 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
SVHC | Cadmium (27-Jun-2018) |
RoHS Compliant | NO |
---|
Where can I find additional details, specifications and documents for a MS27466T11B98P?
Additional datasheets, footprints and schematics for MS27466T11B98P are listed on our Part Details page. You can also find images and similar parts to MS27466T11B98P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27466T11B98P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27466T11B98P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27466T11B98P fall under?
The MS27466T11B98P is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS27466T11B98P when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27466T11B98P you can contact the distributor directly for product support, shipping queries etc.
Is the MS27466T11B98P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27466T11B98P have stock available?
Authorised distributors including Electro Enterprises, TTI Europe, Powell Electronics, Heilind Electronics Asia and Farnell have stock available or on a lead time for MS27466T11B98P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27466T11B98P often in real-time on the comparison pages.
What if I can't find stock of MS27466T11B98P?
You can fill out our help required form which you can use to request a quote for MS27466T11B98P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.