Status: | Unknown |
---|---|
Series: | MIL-DTL-26500 Series |
RoHS: | Unknown |
Connector Shell Size | 22 |
---|---|
Cable Diameter Max | 23.876mm |
Strain Relief Material | Aluminium Alloy |
Product Range | MIL-DTL-26500 Series |
Connector Type | Circular Military |
26500 SIZE 22 C/C ANODIZED | PEI-Genesis |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Shell Size | 22 |
---|---|
Strain Relief Material | Aluminium Alloy |
For Use With | Class R & F Circular Connectors |
Cable Clamp, Size 22, Aluminium | Newark Electronics |
Status: | Unknown |
---|---|
Series: | MIL-DTL-26500 Series |
RoHS: | Compliant |
Connector Shell Size | 22 |
---|---|
Cable Diameter Max | 23.876mm |
Strain Relief Material | Aluminium Alloy |
Product Range | MIL-DTL-26500 Series |
Connector Type | Circular Military |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MS27291-6?
Additional datasheets, footprints and schematics for MS27291-6 are listed on our Part Details page. You can also find images and similar parts to MS27291-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27291-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27291-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27291-6 fall under?
The MS27291-6 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS27291-6 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27291-6 you can contact the distributor directly for product support, shipping queries etc.
Is the MS27291-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27291-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, PEI-Genesis and Avnet America have stock available or on a lead time for MS27291-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27291-6 often in real-time on the comparison pages.
What if I can't find stock of MS27291-6?
You can fill out our help required form which you can use to request a quote for MS27291-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.