Status: | Unknown |
---|---|
Series: | SM Series |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Product Range | SM Series |
Microswitch, Plunger, Spdt, 5A, 115Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a MS25085-1?
Additional datasheets, footprints and schematics for MS25085-1 are listed on our Part Details page. You can also find images and similar parts to MS25085-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS25085-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS25085-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS25085-1 fall under?
The MS25085-1 is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to MS25085-1 when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS25085-1 you can contact the distributor directly for product support, shipping queries etc.
Is the MS25085-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS25085-1 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14 and Farnell have stock available or on a lead time for MS25085-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS25085-1 often in real-time on the comparison pages.
What if I can't find stock of MS25085-1?
You can fill out our help required form which you can use to request a quote for MS25085-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.