Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.29 |
3,975
|
Buy Now | |
TTI Europe | US$0.23 |
8,600
|
Buy Now | |
Newark Electronics | US$0.34 |
3,975
|
Buy Now | |
element14 | US$0.30 |
3,975
|
Buy Now | |
PEI-Genesis | US$0.41 |
686
|
Buy Now | |
Electro Enterprises | US$0.46 |
22
|
Buy Now | |
Heilind Electronics | - |
4,702
|
Buy Now | |
Heilind Electronics Asia | - |
940
|
Buy Now |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Compliant |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
RoHS Compliant | Yes |
TERMINAL,PIDG R 12-10 8 | TTI Europe |
Terminal, Ring Tongue, #8, Crimp, Yellow | Newark Electronics |
MS25036-156 | Heilind Electronics |
Where can I find additional details, specifications and documents for a MS25036-156?
Additional datasheets, footprints and schematics for MS25036-156 are listed on our Part Details page. You can also find images and similar parts to MS25036-156 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS25036-156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS25036-156 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS25036-156 fall under?
The MS25036-156 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MS25036-156 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS25036-156 you can contact the distributor directly for product support, shipping queries etc.
Is the MS25036-156 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS25036-156 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and PEI-Genesis have stock available or on a lead time for MS25036-156.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS25036-156 often in real-time on the comparison pages.
What if I can't find stock of MS25036-156?
You can fill out our help required form which you can use to request a quote for MS25036-156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.