Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now | |
TTI Europe
from US$0.20
|
59,800
in stock
|
Buy Now | |
Powell Electronics
from US$0.16
|
1,879
in stock
|
Buy Now | |
Heilind Electronics
-
|
7,651
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,530
in stock
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 1.5mm² |
Product Range | - |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
CRIMP TERMINAL, RING TONGUE, #8, 22-18AW | element14 |
Crimp Terminal, Ring Tongue, #8, 22-18Awg, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a MS25036-149?
Additional datasheets, footprints and schematics for MS25036-149 are listed on our Part Details page. You can also find images and similar parts to MS25036-149 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS25036-149 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS25036-149 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS25036-149 fall under?
The MS25036-149 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MS25036-149 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS25036-149 you can contact the distributor directly for product support, shipping queries etc.
Is the MS25036-149 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS25036-149 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, Heilind Electronics, Heilind Electronics Asia and element14 have stock available or on a lead time for MS25036-149.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS25036-149 often in real-time on the comparison pages.
What if I can't find stock of MS25036-149?
You can fill out our help required form which you can use to request a quote for MS25036-149 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.