Status: | Unknown |
---|---|
Series: | TL Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | TL Series |
Switch Mounting | Panel Mount |
Contact Current Max | 15A |
Contact Voltage AC Nom | 125V |
Toggle Switch, Spdt, 15A, 125V, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a MS24658-23F?
Additional datasheets, footprints and schematics for MS24658-23F are listed on our Part Details page. You can also find images and similar parts to MS24658-23F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS24658-23F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS24658-23F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS24658-23F fall under?
The MS24658-23F is listed under Switches & Relays > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to MS24658-23F when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS24658-23F you can contact the distributor directly for product support, shipping queries etc.
Is the MS24658-23F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS24658-23F have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for MS24658-23F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS24658-23F often in real-time on the comparison pages.
What if I can't find stock of MS24658-23F?
You can fill out our help required form which you can use to request a quote for MS24658-23F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.