Status: | Unknown |
---|---|
Series: | MS1V-T1K Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | Cylinder SMD 6.1mm x 2mm Dia |
Frequency Stability + / - | - |
Load Capacitance | 6pF |
Frequency Tolerance + / - | 20ppm |
Product Range | MS1V-T1K Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | ± 20ppm |
Crystal Mounting Type | SMD |
Drive Level | 1µW |
Frequency | 32.768kHz |
Frequency Accuracy + @ | 20ppm |
Frequency Accuracy - @ | 20ppm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 32.768kHz |
Temperature Stability + @ | 20ppm |
Temperature Stability - @ | 20ppm |
Temperature Stabilty | ± 20ppm |
Crystal, Smd, Met, 32.768Khz 6.0 | Newark Electronics |
CRYSTAL, SMD, MET, 32.768KHZ 6.0 | element14 |
Where can I find additional details, specifications and documents for a MS1V-T1K 32.768KHZ +-20PPM 6PF?
Additional datasheets, footprints and schematics for MS1V-T1K 32.768KHZ +-20PPM 6PF are listed on our Part Details page. You can also find images and similar parts to MS1V-T1K 32.768KHZ +-20PPM 6PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS1V-T1K 32.768KHZ +-20PPM 6PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS1V-T1K 32.768KHZ +-20PPM 6PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS1V-T1K 32.768KHZ +-20PPM 6PF fall under?
The MS1V-T1K 32.768KHZ +-20PPM 6PF is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to MS1V-T1K 32.768KHZ +-20PPM 6PF when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS1V-T1K 32.768KHZ +-20PPM 6PF you can contact the distributor directly for product support, shipping queries etc.
Is the MS1V-T1K 32.768KHZ +-20PPM 6PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS1V-T1K 32.768KHZ +-20PPM 6PF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MS1V-T1K 32.768KHZ +-20PPM 6PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS1V-T1K 32.768KHZ +-20PPM 6PF often in real-time on the comparison pages.
What if I can't find stock of MS1V-T1K 32.768KHZ +-20PPM 6PF?
You can fill out our help required form which you can use to request a quote for MS1V-T1K 32.768KHZ +-20PPM 6PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.