Status: | Unknown |
---|---|
Series: | POWERVERTER Series |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
Input Voltage Max | 12VDC |
No. of Outputs | 1 Output |
Output Voltage | 120VAC |
Output Power | 2kW |
Product Range | POWERVERTER Series |
Length | 444.5mm |
Width | 266.7mm |
RoHS Compliant | NA |
2000W RV Interter / Charger ATS 25/100A 12V DC 120V AC Hardwire | Tripp Lite MRV2012UL | RS Americas |
Inverter/Charger, 12Vdc/120Vac, 2Kw | Newark Electronics |
Where can I find additional details, specifications and documents for a MRV2012UL?
Additional datasheets, footprints and schematics for MRV2012UL are listed on our Part Details page. You can also find images and similar parts to MRV2012UL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRV2012UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRV2012UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRV2012UL fall under?
The MRV2012UL is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to MRV2012UL when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRV2012UL you can contact the distributor directly for product support, shipping queries etc.
Is the MRV2012UL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRV2012UL have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for MRV2012UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRV2012UL often in real-time on the comparison pages.
What if I can't find stock of MRV2012UL?
You can fill out our help required form which you can use to request a quote for MRV2012UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.