Status: | Unknown |
---|---|
Series: | MRJ Series |
RoHS: | Unknown |
Prices starting from US$19.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.84
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$40.48
|
802
in stock
|
Buy Now | |
Rapid Electronics
from US$19.79
|
802
in stock
|
Buy Now | |
Chip One Stop
from US$22.60
|
802
in stock
|
Buy Now | |
TE Store
from US$61.59
|
494
in stock
|
Buy Now | |
element14
from US$22.51
|
455
in stock
|
Buy Now | |
Farnell
from US$23.03
|
405
in stock
|
Buy Now | |
Avnet America
from US$19.41
|
-
|
Buy Now | |
RS Americas
from US$32.95
|
-
|
Buy Now |
No. of Switch Positions | 4 Position |
---|---|
No. of Poles | 3 Pole |
Angle of Throw | 30° |
Contact Current AC Max | - |
Contact Voltage AC Max | 20V |
Product Range | MRJ Series |
Illumination | Non Illuminated |
Contact Current DC Max | - |
Contact Voltage DC Max | 20V |
Angle | 30° |
Contact Resistance | 100mohm |
DC Power | 0.4VA |
External Diameter | 12.5mm |
External Length / Height | 8mm |
Indexing Angle | 30° |
No. of Positions | 4Ways |
Output Power Max | 0.4W |
Shaft Diameter | 3.2mm |
Shaft Length | 19mm |
Mrje3404 |Alcoswitch Te Connectivity MRJE3404 | Newark Electronics |
Rotary Switches MRJE3404 | Rapid Electronics |
IP67 4 way 3P miniature rotary switch | RS |
MRJE3404 Number of Positions: 4 Actuator Style: Long Thin Knob Rotary Switch Type: Rotary Number of Switches: 4 Case Material: Epoxy Sealed And Unsealed Rotary Switch | 4 Long Thin Knob Rotary | Part Number: MRJE3404 | Internal Number: 1825537-3 | Epoxy | TE Connectivity | TE Store |
SWITCH, 3POLE, 4 POS | element14 |
Switch Rotary 3P 4 Long Thin Knob PC Pins 20VAC 20VDC 0.4VA Miniature | Avnet America |
Switch, Mrje3404 | TE Connectivity MRJE3404 | RS Americas |
Where can I find additional details, specifications and documents for a MRJE3404?
Additional datasheets, footprints and schematics for MRJE3404 are listed on our Part Details page. You can also find images and similar parts to MRJE3404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRJE3404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRJE3404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRJE3404 fall under?
The MRJE3404 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to MRJE3404 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRJE3404 you can contact the distributor directly for product support, shipping queries etc.
Is the MRJE3404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRJE3404 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and TE Store have stock available or on a lead time for MRJE3404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRJE3404 often in real-time on the comparison pages.
What if I can't find stock of MRJE3404?
You can fill out our help required form which you can use to request a quote for MRJE3404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.