Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$167.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$221.75
|
No stock
|
Buy Now | |
Chip One Stop
from US$167.00
|
40
in stock
|
Buy Now | |
Richardson RFPD
from US$187.00
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$178.20
|
-
|
Buy Now | |
Future Electronics
from US$174.13
|
-
|
Buy Now | |
Avnet America
from US$168.68
|
-
|
Buy Now | |
element14
from US$290.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Drain Source Voltage Vds | 193V |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | 2.247kW |
Operating Frequency Min | 1.8MHz |
Operating Frequency Max | 400MHz |
RF Transistor Case | NI-1230H-4S |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RF POWER TRANSISTOR | Richardson RFPD |
Wideband Rf Power Ldmos Transistor, 1800 W Cw Over 1.8-400 Mhz, 65 V/Reel Rohs Compliant: Yes |Nxp MRFX1K80HR5 | Newark Electronics |
RF MOSFET Transistors 65V LDMOS Transistor | Future Electronics |
RF Components | Avnet America |
LDMOS TRANSISTOR, RF, 193V, NI-1230H-4S | Farnell |
Where can I find additional details, specifications and documents for a MRFX1K80HR5?
Additional datasheets, footprints and schematics for MRFX1K80HR5 are listed on our Part Details page. You can also find images and similar parts to MRFX1K80HR5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRFX1K80HR5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRFX1K80HR5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRFX1K80HR5 fall under?
The MRFX1K80HR5 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to MRFX1K80HR5 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRFX1K80HR5 you can contact the distributor directly for product support, shipping queries etc.
Is the MRFX1K80HR5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRFX1K80HR5 have stock available?
Authorised distributors including Chip One Stop, Richardson RFPD, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MRFX1K80HR5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRFX1K80HR5 often in real-time on the comparison pages.
What if I can't find stock of MRFX1K80HR5?
You can fill out our help required form which you can use to request a quote for MRFX1K80HR5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.