Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$174.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$203.08
|
No stock
|
Buy Now | |
Chip One Stop
from US$174.00
|
150
in stock
|
Buy Now | |
Richardson RFPD
from US$206.92
|
29
in stock
|
Buy Now | |
EBV Elektronik
-
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$179.12
|
-
|
Buy Now | |
Future Electronics
from US$191.14
|
-
|
Buy Now | |
Avnet America
from US$186.64
|
-
|
Buy Now | |
element14
from US$204.74
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Drain Source Voltage Vds | 133VDC |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | 1.333kW |
Operating Frequency Min | 1.8MHz |
Operating Frequency Max | 600MHz |
RF Transistor Case | NI-1230 |
No. of Pins | 4Pins |
Operating Temperature Max | 225°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RF POWER TRANSISTOR | Richardson RFPD |
Transistor RF FET N-CH 133V 1.8MHz to 600MHz 4-Pin NI-1230H-4S T/R | EBV Elektronik |
Wideband Rf Power Ldmos Transistor, 1.8-600 Mhz, 1250 W Cw, 50 V/Reel Rohs Compliant: Yes |Nxp MRFE6VP61K25HR6 | Newark Electronics |
MRFE6VP61K25 Series 50 V 1.8-600 MHz 1250 W CW RF LDMOS Transistor - NI-1230H-4S | Future Electronics |
TRANSISTOR, RF, 133V, NI-1230H-4S | element14 |
Where can I find additional details, specifications and documents for a MRFE6VP61K25HR6?
Additional datasheets, footprints and schematics for MRFE6VP61K25HR6 are listed on our Part Details page. You can also find images and similar parts to MRFE6VP61K25HR6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRFE6VP61K25HR6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRFE6VP61K25HR6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRFE6VP61K25HR6 fall under?
The MRFE6VP61K25HR6 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to MRFE6VP61K25HR6 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRFE6VP61K25HR6 you can contact the distributor directly for product support, shipping queries etc.
Is the MRFE6VP61K25HR6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRFE6VP61K25HR6 have stock available?
Authorised distributors including Chip One Stop, Richardson RFPD, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for MRFE6VP61K25HR6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRFE6VP61K25HR6 often in real-time on the comparison pages.
What if I can't find stock of MRFE6VP61K25HR6?
You can fill out our help required form which you can use to request a quote for MRFE6VP61K25HR6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.