Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 140V |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | 909W |
Operating Frequency Min | 1.8MHz |
Operating Frequency Max | 600MHz |
RF Transistor Case | TO-270WB |
No. of Pins | 4Pins |
Operating Temperature Max | 225°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RF FET, 140V, 909W, 1.8MHZ-600MHZ | element14 |
Wideband Rf Power Ldmos Transistor, 1.8-600 Mhz, 300 W Cw, 50 V/ Reel Rohs Compliant: Yes |Nxp MRFE6VP5300NR1 | Newark Electronics |
RF POWER TRANSISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a MRFE6VP5300NR1?
Additional datasheets, footprints and schematics for MRFE6VP5300NR1 are listed on our Part Details page. You can also find images and similar parts to MRFE6VP5300NR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRFE6VP5300NR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRFE6VP5300NR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRFE6VP5300NR1 fall under?
The MRFE6VP5300NR1 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MRFE6VP5300NR1 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRFE6VP5300NR1 you can contact the distributor directly for product support, shipping queries etc.
Is the MRFE6VP5300NR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRFE6VP5300NR1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for MRFE6VP5300NR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRFE6VP5300NR1 often in real-time on the comparison pages.
What if I can't find stock of MRFE6VP5300NR1?
You can fill out our help required form which you can use to request a quote for MRFE6VP5300NR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.