Status: | Active |
---|---|
Series: | MRF89XAM8A |
RoHS: | Compliant |
Prices starting from US$7.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.65
|
816
in stock
|
Buy Now | |
Newark Electronics
from US$8.80
|
6,483
in stock
|
Buy Now | |
element14
from US$9.07
|
6,483
in stock
|
Buy Now | |
Farnell
from US$8.81
|
6,483
in stock
|
Buy Now | |
Chip One Stop
from US$7.75
|
108
in stock
|
Buy Now | |
Microchip Technology
from US$8.46
|
19
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,026
in stock
|
Buy Now | |
Future Electronics
from US$9.30
|
-
|
Buy Now | |
Avnet America
from US$10.50
|
-
|
Buy Now | |
RS Americas
from US$8.09
|
-
|
Buy Now | |
Richardson RFPD
from US$9.21
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Module designed from the MRF89XA integrated ultra low-power, Sub-GHz transceiver IC |
Supports proprietary Sub-GHz wireless protocols |
Simple, SPI Interface with Interrupts |
Small size: 0.7" x 1.1" (17.8 mm x 27.9 mm),surface mountable |
Integrated crystal, internal voltage regulator, matching circuitry and Printed Circuit Board (PCB) antenna |
Easy integration into final product: minimize product development, quicker time to market |
Compatible with Microchip’s microcontroller families (PIC16, PIC18, PIC24, dsPIC33 and PIC32) |
Device Description | 0 |
---|---|
Type | Sub-GHz |
Power Output | 10.00 |
Interface | 4-wire SPI |
Pin Count | 12 |
Max Speed (MIPS) | 0 |
IO Pins | 0 |
RF Module | True |
RF Transceiver | True |
Max Speed (MHz) | 0 |
Vdd Min (V) | 0 |
Vdd Max (V) | 0 |
RF Data Rate | 0 |
RF Power | 0 |
Frequency Range | 868MHz |
Input Sensitivity (mVpp) | -113.00 |
RSSI | Yes |
Tx Current Consumption | 25.00 |
Rx Current Consumption | 3.00 |
Sleep Mode Current Consumption | Yes |
MAC | Yes |
Antenna | PCB |
ADC Channels | 0 |
ADC Resolution | 0 |
Analog Comparators | 0 |
Receive Current Consumption | 0 |
Transmit Current Consumption | 0 |
Link Budget | 0 |
Cloud Partner | False |
Max Data Rate | 0 |
Pins | Packaging | 12 | MODULE |
Temp Range | -40C to +85C |
Packing Media | Tray (54) |
Data Sheets |
---|
MRF89XA Ultra-Low Power, Integrated ISM Band Sub-GHz Transceiver Data Sheet |
MRF89XAM8A Data Sheet 868 MHz Ultra-Low Power Sub-GHz Transceiver Module |
Brochures |
---|
Utility Metering Brochure |
Certifications |
---|
MRF89XAM8A Regulatory Approval Documentation |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1204 - Microchip MiWi P2P Wireless Protocol |
User Guides |
---|
MRF89XAMxA Pictail/Pictail Plus Daughter Board Information Sheet |
MRF89XAMxA PICtail/PICtail Plus Daughter Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.9 |
Shipping Weight (kg) | 1.037037 |
Lead Count | 12 |
Package Type | MODULE |
Package Width or Size | Varies |
Soldering Composition | NiAu |
Module, Rf, Transciever, 868Mhz | Newark Electronics |
MODULE, RF, TRANSCIEVER, 868MHZ | element14 |
868MHz RF Transceiver Low Power Module | RS |
SUB-GHZ TRANSCEIVER MODULE 868MHZ | Microchip Technology |
MRF89XAM8A Low Power 868 MHz Transceiver For PICtail/PICtail Plus Daughter Board | Future Electronics |
RF Transceiver FSK/OOK 3.3V 12-Pin SMD Tray | Avnet America |
868MHz RF Transceiver Low Power Module | Microchip Technology Inc. MRF89XAM8A-I/RM | RS Americas |
ISM TRANSCEIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a MRF89XAM8A-I/RM?
Additional datasheets, footprints and schematics for MRF89XAM8A-I/RM are listed on our Part Details page. You can also find images and similar parts to MRF89XAM8A-I/RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRF89XAM8A-I/RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRF89XAM8A-I/RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRF89XAM8A-I/RM fall under?
The MRF89XAM8A-I/RM is listed under Wireless Modules & Adaptors > RF Modules > RF Transceivers - Sub 2.4GHz ISM Band.
Can I view similar or alternative parts?
You can view similar parts to MRF89XAM8A-I/RM when available in the RF Transceivers - Sub 2.4GHz ISM Band range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRF89XAM8A-I/RM you can contact the distributor directly for product support, shipping queries etc.
Is the MRF89XAM8A-I/RM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MRF89XAM8A-I/RM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for MRF89XAM8A-I/RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRF89XAM8A-I/RM often in real-time on the comparison pages.
What if I can't find stock of MRF89XAM8A-I/RM?
You can fill out our help required form which you can use to request a quote for MRF89XAM8A-I/RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.